EN
  • EN
  • DE

LTC7124EUDD#TRPBF

Part No LTC7124EUDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 24-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (3x5)
Family Name LTC7124
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880075-LTC7124EUDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7124EUDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC7124EUDD#TRPBF: High-Performance Step-Down Regulator

The LTC7124EUDD#TRPBF is a cutting-edge, dual-channel, synchronous step-down DC/DC regulator from the renowned manufacturer Analog Devices Inc. This high-efficiency power solution is designed to meet the rigorous demands of a wide range of applications, including telecommunications, industrial systems, and portable devices. Its exceptional power delivery and precision control make it an ideal choice for designers looking to optimize power management in their circuits.

Key Features and Benefits

  • High Efficiency: The LTC7124EUDD#TRPBF boasts a high efficiency that reduces power loss and improves system performance. This efficiency is maintained over a wide range of output currents, ensuring optimal operation under varying load conditions.
  • Dual Channel: With two independent DC/DC converters in one package, this regulator provides a compact solution for managing multiple power rails, saving space on the PCB and simplifying the power supply design.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 20V, making it versatile for use in systems with different power requirements.
  • Adjustable Output Voltage: Each channel can be independently set to an output voltage ranging from 0.6V to 99% of the input voltage, providing flexibility for powering a variety of loads.
  • Fast Transient Response: The LTC7124EUDD#TRPBF is designed to respond quickly to changes in load, ensuring stable output voltage even during rapid load swings.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and overtemperature protection, safeguarding the regulator and the system it powers from potential damage.
  • Compact Package: Housed in a 24-lead QFN (4mm x 4mm) package, the LTC7124EUDD#TRPBF is designed for space-constrained applications.

Applications

The versatile nature of the LTC7124EUDD#TRPBF makes it suitable for a wide array of applications. It is especially well-suited for:

  • Telecommunication and networking equipment
  • Industrial control systems
  • Automotive power systems
  • Portable and battery-powered devices
  • Distributed power systems

Overall, the LTC7124EUDD#TRPBF from Analog Devices Inc. represents a powerful, flexible, and reliable solution for modern power management challenges. Its performance and compact form factor make it an excellent choice for engineers looking to enhance the efficiency and robustness of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0735 $60.2205
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess