EN
  • EN
  • DE

LTC7138MPMSE#PBF

Part No LTC7138MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 400MA 16MSOP  /  Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 400mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 140V
Voltage - Output (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Voltage - Output (Max) 140V
Current - Output 400mA
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7138MPMSE#PBF
Standard Package 37
Win Source Part Number 1188644-LTC7138MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7138MPMSE#PBF CAD Model

Description

Analog Devices Inc. LTC7138MPMSE#PBF - High-Efficiency, Low Noise Power Solution

The LTC7138MPMSE#PBF is a high-performance, low-noise step-down regulator from Analog Devices Inc., designed to deliver constant and reliable power in a wide range of applications. This advanced power management integrated circuit (PMIC) is ideal for precision instruments, medical devices, and industrial controls, where efficient energy conversion and minimal noise are crucial.

Key Features

  • High Efficiency: The LTC7138MPMSE#PBF boasts a high efficiency that minimizes heat generation, ensuring stable performance even under full load conditions.
  • Low Noise Operation: With its low noise design, this regulator is perfectly suited for sensitive applications, such as RF and precision measurement equipment, where noise can critically affect performance.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for use with various power sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility in design.
  • Thermal Protection: The LTC7138MPMSE#PBF is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the product.
  • Robust Packaging: Housed in a durable MSOP package, the regulator is designed for rugged environments and can withstand harsh industrial conditions.

Applications

The LTC7138MPMSE#PBF is suitable for a multitude of applications where efficiency and low noise are essential. These include:

  • Portable and battery-powered devices
  • Automotive power systems
  • Telecommunications infrastructure
  • Medical equipment
  • Industrial instrumentation and control systems

Reliability and Performance

With the reputation of Analog Devices Inc. for quality and performance, the LTC7138MPMSE#PBF is a reliable choice for designers looking to create compact, efficient, and noise-sensitive electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic applications, providing a dependable power solution that designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6459 $85.2918
3+ $34.9915 $104.9745
5+ $33.8981 $169.4905
7+ $32.8046 $229.6322
8+ $31.7111 $253.6888
11+ $28.4306 $312.7366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess