EN
  • EN
  • DE

LTC7813HUH#PBF

Part No LTC7813HUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 32QFN  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 96%, 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC7813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7813HUH#PBF,LTC7813HUH#PBF-ND,-2735-LTC7813HUH#PBF
Standard Package 73
Win Source Part Number 1224731-LTC7813HUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7813HUH#PBF CAD Model

Description

Analog Devices Inc. LTC7813HUH#PBF

The LTC7813HUH#PBF is a high-performance, dual output (buck-boost) synchronous DC/DC switching regulator controller from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced controller is designed to manage power with maximum efficiency and precision in a variety of applications, including telecommunications, industrial systems, and automotive electronics.

One of the standout features of the LTC7813HUH#PBF is its ability to operate from input voltages above, below, or equal to the output voltage, making it extremely versatile for different power supply designs. The device's wide input voltage range of 4.5V to 38V supports a broad array of power sources, from single-cell Li-Ion batteries to multi-cell battery stacks and intermediate bus voltages, ensuring compatibility with diverse equipment requirements.

The LTC7813HUH#PBF integrates powerful 1.1Ω N-channel MOSFET gate drivers, which can drive large power external MOSFETs, thus enabling the handling of significant current levels with minimal loss and heat generation. This is crucial for maintaining system reliability and performance, especially in space-constrained applications where thermal management is critical.

Featuring a phase-lockable fixed frequency from 50kHz to 900kHz and the ability to synchronize up to 12 phases between two ICs, the LTC7813HUH#PBF provides design flexibility and scalability. This multi-phase operation not only improves the performance by reducing input and output ripple but also allows for the use of smaller and more cost-effective external components.

The device also includes a range of protective features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the longevity and safety of the end application. Additionally, its thermally enhanced 5x5 QFN package is designed to improve thermal performance and reduce footprint on the PCB.

Overall, the LTC7813HUH#PBF is an ideal solution for designers looking to create efficient, robust, and compact power management systems. With its advanced control features, high integration, and flexible operating parameters, this product from Analog Devices Inc. stands out as a top-tier component for demanding power regulation applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess