EN
  • EN
  • DE

LTC7813MPUH#PBF

Part No LTC7813MPUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 32QFN  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 96%, 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC7813
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7813MPUH#PBF
Standard Package 73
Win Source Part Number 1020591-LTC7813MPUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7813MPUH#PBF CAD Model

Description

Analog Devices Inc. LTC7813MPUH#PBF Product Overview

The LTC7813MPUH#PBF is a high-performance, dual output (buck-boost) synchronous DC/DC switching regulator controller from Analog Devices Inc. This robust component is designed to regulate output voltages from a wide range of input voltages, making it an ideal choice for a variety of demanding applications in automotive, industrial, telecommunications, and high-end consumer markets.

Key Features

  • Wide Input Voltage Range: The LTC7813MPUH#PBF operates from an input voltage range of 4.5V to 38V during start-up, and maintains operation down to 2.5V after start-up, ensuring compatibility with a wide array of supply voltages.
  • Output Voltage Regulation: It can produce output voltages from 0.8V up to 38V, which are regulated through the use of feedback pins, providing the flexibility needed for a variety of output requirements.
  • High Efficiency: With its synchronous rectification topology, the LTC7813MPUH#PBF achieves high efficiency, which is critical for thermal management and reducing energy consumption.
  • Phase-Lockable Frequency: The switching frequency is selectable from 50kHz to 900kHz and can be synchronized to an external clock, allowing for noise-sensitive applications to avoid critical frequency bands.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under abnormal conditions.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • High-End Consumer Electronics

Package and Quality

The LTC7813MPUH#PBF is offered in a 32-lead QFN package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. Analog Devices Inc. ensures the highest quality and reliability of their products, and this regulator controller is no exception. It goes through rigorous testing and quality assurance processes, suitable for applications that require a high level of precision and durability.

With its versatile input voltage range, adjustable output, and a suite of protection features, the LTC7813MPUH#PBF stands out as a sophisticated solution for complex power management challenges.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess