EN
  • EN
  • DE

AD9862BSTZ

Part No AD9862BSTZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED-SGNL 128-LQFP / RF Front End LMDS, MMDS 128-LQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
RF Type LMDS, MMDS
Features 12-Bit ADC(s), 14-Bit DAC(s)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Base Product Number AD9862
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40483-AD9862BSTZ
Ultra Librarian 3D Model Ultra Librarian AD9862BSTZ CAD Model

Description

Product Overview: AD9862BSTZ by Analog Devices Inc.

The AD9862BSTZ is a high-performance mixed-signal front-end (MxFE®) processor from Analog Devices Inc., designed to cater to a wide range of applications, including broadband communications systems. This integrated circuit is part of the AD9862 series and comes in a compact LQFP-100 (Low-profile Quad Flat Package) that offers a space-efficient solution for hardware designers.

At the core of the AD9862BSTZ is its dual-channel architecture, which includes 12-bit analog-to-digital converters (ADCs) and 14-bit digital-to-analog converters (DACs). The ADCs operate at a sample rate of up to 65 MSPS (Mega Samples Per Second), providing precise digital representation of analog signals. Conversely, the DACs support update rates up to 160 MSPS, enabling high-quality signal generation. This combination of high-speed data conversion makes the AD9862BSTZ an ideal choice for applications requiring accurate and fast signal processing.

The device also features a digital downconverter (DDC) and a digital upconverter (DUC), which further enhance its utility in communication systems by providing efficient frequency translation and bandwidth reduction. These digital signal processing blocks allow for more manageable data rates in digital domain and reduce the complexity of subsequent signal processing stages.

Moreover, the AD9862BSTZ is designed with flexibility in mind. It includes programmable FIR filters, which can be tailored to specific application requirements, ensuring optimal performance and signal integrity. The device also offers a serial port interface for easy configuration and control, making it user-friendly for system developers.

For robust operation, the AD9862BSTZ is specified over the industrial temperature range, ensuring reliable performance in various environments. With its high integration level, the AD9862BSTZ reduces the need for multiple discrete components, leading to a reduced bill of materials and simplified board design.

In summary, the AD9862BSTZ from Analog Devices Inc. is a versatile and powerful MxFE® processor that delivers exceptional performance for broadband communication systems. Its high-speed data converters, advanced digital signal processing features, and flexible interfacing options make it an excellent choice for designers looking to create sophisticated and efficient communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4355
Skyworks Solutions Inc.
Lowest to $3.9235
Skyworks Solutions Inc.
DC Decoupled RF Ports
Lowest to $0.7057
Awinic
19dB 1.5V~3.3V 0.75dB -10.5dBm 7.8mA FCDFN-6L(0.7x1.1) RF Amplifiers RoHS
Lowest to $0.1456
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.5455
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8937 $53.7874
5+ $22.0666 $110.3330
8+ $21.3770 $171.0160
10+ $20.6874 $206.8740
13+ $19.9979 $259.9727
17+ $17.9291 $304.7947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess