EN
  • EN
  • DE

LTC7820EUFD#PBF

Part No LTC7820EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC7820 - Fixed Ratio High Power Inductorless (Charge Pump) DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Duty Cycle 50 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 72 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Nominal Supply Current 1.5 mA
Number of Outputs 1
Number of Pins 28
RoHS Compliant
Schedule B 8542390000, 8542390000
Topology Charge Pump
Win Source Part Number 1072687-LTC7820EUFD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7820EUFD#PBF CAD Model

Description

The LTC7820EUFD#PBF is a high-performance, fixed frequency, synchronous step-down switching regulator controller from Analog Devices Inc. that delivers robust features for demanding applications. This controller is designed to step down voltages from up to 72V, making it an ideal solution for automotive, industrial, and high-density power regulation where high efficiency and reliability are essential.

With its high voltage capability, the LTC7820EUFD#PBF can efficiently manage a wide input voltage range, providing a stable output with excellent transient response. The device employs a unique fixed frequency, peak current mode control architecture that allows for a phase-lockable frequency of up to 2MHz, which is beneficial for noise-sensitive applications.

Key Features:

  • Wide Input Voltage Range: The device can handle input voltages from 6V to 72V, making it versatile for various applications.
  • High Efficiency: The synchronous operation provides efficiency up to 96%, reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency from 50kHz to 2MHz or synchronize it to an external clock.
  • Robust Protection Features: Includes overvoltage, overcurrent, and over-temperature protection, ensuring long-term reliability and safety.
  • Compact Package: The LTC7820EUFD#PBF comes in a 28-lead TSSOP package with exposed pad for enhanced thermal performance.

The controller also features programmable soft-start, a differential output voltage sense for precise regulation, and a powerful 1.1Ω on-chip MOSFET gate drivers. Its Burst Mode operation reduces quiescent current under light loads, further extending battery life in portable applications.

Whether you're designing a power supply for telecommunications equipment, an automotive power system, or a portable device that requires efficient power conversion, the LTC7820EUFD#PBF offers a combination of high efficiency, flexible design options, and reliable protection features that make it a top choice for your power management needs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0666 $60.1332
5+ $24.6700 $123.3500
7+ $23.8991 $167.2937
9+ $23.1281 $208.1529
12+ $22.3572 $268.2864
15+ $20.0444 $300.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess