EN
  • EN
  • DE

LTC7821EUH#PBF

Part No LTC7821EUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck Hybrid 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 72 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Number of Outputs 1
Number of Pins 32
RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 985355-LTC7821EUH#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7821EUH#PBF CAD Model

Description

Analog Devices Inc. LTC7821EUH#PBF Hybrid Synchronous Step-Down Controller

The LTC7821EUH#PBF is a cutting-edge hybrid synchronous step-down controller from the renowned manufacturer Analog Devices Inc. This innovative component integrates the robustness of a hard-switched controller with the efficiency of a resonant converter, resulting in a versatile solution that can deliver high power and efficiency in a compact package.

Designed to cater to a wide range of applications, including telecommunications, data centers, and industrial systems, the LTC7821EUH#PBF boasts a broad input voltage range that makes it suitable for various bus voltages. Its operating frequency can be programmed between 200kHz to 2MHz, allowing designers to optimize the trade-off between efficiency and component size.

One of the standout features of this controller is its phase-lockable frequency of up to 2MHz, which reduces noise and allows for the use of smaller, lower-cost capacitors and inductors. This is complemented by its powerful 1.1Ω N-channel MOSFET gate drivers, which ensure that external power MOSFETs are driven efficiently.

The LTC7821EUH#PBF also includes a fixed 0.8V reference with a precision of ±1% over the full temperature range. This precision ensures stable output voltages and reliable performance under various conditions. Additionally, the device features a proprietary current-mode control architecture, which delivers excellent line and load transient response.

Protection features are a key aspect of the LTC7821EUH#PBF, providing overvoltage, overcurrent, and over-temperature safeguards to ensure the longevity and reliability of the end application. Moreover, the controller is housed in a 5mm x 5mm QFN package, which is ideal for space-constrained applications.

Overall, the LTC7821EUH#PBF from Analog Devices Inc. represents a state-of-the-art solution for power conversion challenges, offering both performance and protection in a design that meets the needs of today's high-efficiency, high-density power systems.

For more detailed specifications and application information, designers and engineers are encouraged to consult the comprehensive datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess