EN
  • EN
  • DE

LTC7841IUHE#PBF

Part No LTC7841IUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description POLYPHSYNC BOOST CNTR  /  Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 12
Supply Voltage - Operating 4.5V ~ 60V
Frequency - Switching 75kHz ~ 850kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Current Limit, Power Good
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC7841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7841IUHE#PBF-CRL,Q14308583,161-LTC7841IUHE#PBF-ND,161-LTC7841IUHE#PBF,505-LTC7841IUHE#PBF-CRL-ND,161-LTC7841IUHE#PBF-CRL,505-LTC7841IUHE#PBF,-2735-LTC7841IUHE#PBF
Standard Package 61
Win Source Part Number 1175825-LTC7841IUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7841IUHE#PBF CAD Model

Description

Product Overview: LTC7841IUHE#PBF from Analog Devices Inc.

The LTC7841IUHE#PBF is a high-performance, synchronous step-down DC/DC controller designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This advanced controller is engineered to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for a wide range of power regulation applications.

Key Features

  • Wide Input Voltage Range: The LTC7841IUHE#PBF operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility in different system designs.
  • High Efficiency: With its synchronous rectification and advanced design, this controller achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Fast Transient Response: The device is capable of providing a fast transient response, which is essential for maintaining output voltage stability during rapid load changes.
  • Adjustable Switching Frequency: The switching frequency can be adjusted by the user, allowing for optimization between efficiency and component size.
  • Robust Thermal Performance: Housed in a QFN package, the LTC7841IUHE#PBF offers excellent thermal performance, making it suitable for high-power applications.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, enhancing the safety and durability of the end application.

Applications

The LTC7841IUHE#PBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Automotive Electronics
  • Distributed Power Systems
  • High-Density Power Supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC7841IUHE#PBF is no exception. It is designed to meet the stringent requirements of a wide range of industrial and automotive applications, ensuring long-term performance and dependability.

In summary, the LTC7841IUHE#PBF from Analog Devices Inc. is a sophisticated and reliable solution for modern power supply designs that demand high efficiency, flexibility, and protection features. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2237 $60.6711
7+ $16.5939 $116.1573
10+ $16.0753 $160.7530
13+ $15.5567 $202.2371
17+ $15.0382 $255.6494
23+ $13.4825 $310.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess