Product Overview
The LTC7851IUHH-1#PBF is a high-performance, quad output, multiphase synchronous step-down DC/DC switching regulator controller from Analog Devices Inc. This advanced controller is designed to drive all N-channel power MOSFET stages in a phase-lockable fixed frequency, current mode operation with programmable phase angle control. With its precision voltage regulation and robust power management capabilities, the LTC7851IUHH-1#PBF is an excellent choice for demanding applications requiring efficient power distribution and tight control, such as datacom and telecom systems, industrial equipment, and high-end personal computers.
Key Features
- Quad Output Multiphase Controller: Coordinates multiple phases for efficient power conversion and thermal management.
- Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 38V, making it versatile for various system designs.
- Programmable Phase Angle Control: Allows optimization of the interleaving phase shift to reduce input and output ripple and improve transient response.
- Differential Output Voltage Sensing: Ensures accurate output voltage regulation, critical for sensitive electronic components.
- Current Mode Operation: Provides fast transient response and excellent loop stability.
- Adjustable Frequency: Switching frequency can be set from 250kHz to 770kHz or synchronized to an external clock.
Applications
- Telecommunications Infrastructure
- Data Communication Systems
- Industrial Systems
- High-End Personal Computers and Servers
Product Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC7851IUHH-1#PBF is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications. The package is a 38-lead plastic QFN, providing a compact footprint while ensuring optimal thermal performance.
For engineers and designers looking for a robust power management solution, the LTC7851IUHH-1#PBF offers the performance, flexibility, and reliability needed to build advanced electronic systems with confidence.