The LTM2889CY-3#PBF is a high-performance isolated μModule transceiver from Analog Devices Inc. that provides robust communication in harsh environments. Designed to protect against large ground-to-ground differentials and common mode transients, this transceiver is a perfect solution for systems where signal integrity and reliability are paramount.
Key Features
- Isolation: The LTM2889CY-3#PBF offers up to 2500V<sub>RMS of galvanic isolation, ensuring that signals are transmitted without interference from high voltages and ground loops.
- Data Rate: It supports a data rate of up to 20Mbps, making it suitable for high-speed communication protocols.
- Integrated Power: An integrated, isolated DC/DC converter provides power to the transceiver, simplifying the power supply design.
- Robustness: With enhanced ESD protection, this transceiver can withstand electrostatic discharges, making it ideal for industrial applications.
- Temperature Range: The device operates over a wide temperature range from -40°C to 85°C, ensuring reliable performance in extreme conditions.
Applications
The LTM2889CY-3#PBF is versatile and can be used in a broad range of applications, including:
- Industrial data buses
- Isolated UART communications
- Networked sensors
- Ground loop elimination
- Harsh environment data acquisition
Product Specifications
Parameter
Value
Isolation Voltage
2500V<sub>RMS
Data Rate
Up to 20Mbps
Operating Temperature
-40°C to 85°C
Package
Compact 16mm x 15mm BGA
The LTM2889CY-3#PBF is a testament to Analog Devices Inc.'s commitment to providing solutions that enhance the performance and reliability of electronic systems in challenging environments. With its advanced features and robust design, it is an ideal choice for designers looking to improve communication integrity and system safety.