EN
  • EN
  • DE

LTM2893IY#PBF

Part No LTM2893IY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 6000VRMS 9CH SPI 36BGA / SPI Digital Isolator 6000Vrms 9 Channel 100Mbps 50kV/µs CMTI 36-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 9
Inputs - Side 1/Side 2 6/6
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 6000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Rise / Fall Time (Typ) 10ns, 10ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-BGA
Supplier Device Package 36-BGA (15x6.25)
Base Product Number LTM2893
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTM2893IY#PBF,LTM2893IY#PBF-ND,2156-LTM2893IY#PBF-505,505-LTM2893IY#PBFDKR-ND,505-LTM2893IY#PBFDKR,505-LTM2893IY#PBFCT
Standard Package 160
Win Source Part Number 1197100-LTM2893IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2893IY#PBF CAD Model

Description

The LTM2893IY#PBF from Analog Devices Inc. is a high-performance, isolated μModule transceiver that provides robust data communication in environments subject to large ground-to-ground differentials and common mode noise. This product is designed to improve system performance and reliability in harsh industrial applications such as factory automation, test equipment, and heavy machinery control systems.

Key Features

  • Isolation: The LTM2893IY#PBF offers up to 2500VRMS of galvanic isolation, effectively protecting low-voltage digital domain circuits against high voltage transients and ground differences.
  • Data Rate: It supports SPI data rates up to 20Mbps, making it suitable for high-speed data acquisition and control applications.
  • Integrated Power: This device includes an isolated DC/DC converter, simplifying the power supply design by providing isolated power for the transceiver and the external digital interface.
  • Temperature Range: Designed for robust industrial environments, it operates over a wide temperature range from -40°C to 105°C.
  • Packaging: The LTM2893IY#PBF is packaged in a compact, surface-mount BGA package, which is RoHS compliant and suitable for space-constrained applications.

Applications

The versatility of the LTM2893IY#PBF makes it ideal for a variety of applications, including:

  • Industrial data acquisition systems
  • Process control interfaces
  • Medical equipment with stringent isolation requirements
  • Automotive control systems
  • Instrumentation with remote sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTM2893IY#PBF transceiver is no exception, as it is manufactured to meet high standards, ensuring stable and reliable performance in the most demanding conditions. With its advanced features and robust design, the LTM2893IY#PBF is a superior choice for designers looking to enhance system integrity and communication reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess