EN
  • EN
  • DE

LTM4601EY#PBF

Part No LTM4601EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 1.5V - - 12A 4.5V - 20V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 118-BBGA Module
Case / Package 118-BGA (15x15)
Family Name LTM4601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880130-LTM4601EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4601EY#PBF CAD Model

Description

Analog Devices Inc. LTM4601EY#PBF Power Module

The LTM4601EY#PBF is a high-performance power module from Analog Devices Inc., designed to cater to a wide array of power management requirements. This module is part of the LTM® series, which is renowned for its high efficiency and reliability. The LTM4601EY#PBF is a complete system-in-a-package (SiP) that includes a switching regulator, inductors, and all support components in a compact package.

With its advanced design, the LTM4601EY#PBF is capable of delivering up to 10A of continuous output current with an input voltage range of 4.5V to 20V, making it suitable for a broad range of applications, from simple point-of-load conversions to more demanding power supply designs. The output voltage is adjustable from 0.6V to 5V, which allows for flexibility in various circuit configurations.

One of the key features of this power module is its high efficiency, which helps to reduce power loss and heat generation, thereby enhancing system reliability and performance. The LTM4601EY#PBF utilizes a high-frequency switching architecture that enables the use of small external components, resulting in a compact footprint ideal for space-constrained applications.

The module also incorporates robust protection features, including overvoltage, overcurrent, and over-temperature protection, ensuring the safe and stable operation of the power supply under various conditions. The LTM4601EY#PBF's thermal design is optimized for excellent heat dissipation, which further contributes to its reliable performance over an extended temperature range.

For engineers and designers looking for a power solution that simplifies design and accelerates time-to-market, the LTM4601EY#PBF is an excellent choice. Its easy-to-use package, combined with high integration, means that designing a power supply can be achieved with minimal external components, reducing both complexity and cost.

Analog Devices Inc. is known for its commitment to quality and the LTM4601EY#PBF is no exception. It is designed to meet the stringent requirements of diverse industries, including telecommunications, networking, industrial, and medical applications, making it a versatile choice for powering today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0217 $72.0651
6+ $19.7102 $118.2612
8+ $19.0942 $152.7536
11+ $18.4783 $203.2613
14+ $17.8623 $250.0722
19+ $16.0145 $304.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess