EN
  • EN
  • DE

LTM4624IY

Part No LTM4624IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V 22W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 25-PowerBBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4624
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843447-LTM4624IY
Ultra Librarian 3D Model Ultra Librarian LTM4624IY CAD Model

Description

Analog Devices Inc. LTM4624IY Micro Module Regulator

The LTM4624IY is a complete, ultra-compact, high-efficiency, dual 4A or single 8A output step-down DC/DC power supply in a tiny package. Manufactured by Analog Devices Inc., this micro module regulator integrates top-notch power management technology to provide a space-saving solution without compromising on performance.

Key Features

  • Dual 4A or Single 8A Output: The LTM4624IY offers flexible output configuration, either as two independent 4A outputs or combined to provide a single 8A output, making it versatile for various applications.
  • Wide Input Voltage Range: Capable of operating with an input voltage range of 4V to 20V, it is suitable for a variety of input sources, including intermediate bus voltages.
  • High Efficiency: With its high efficiency, the LTM4624IY ensures minimal power loss and heat generation, which is crucial for maintaining system reliability and performance in space-constrained applications.
  • Compact Design: The module's compact 6.25mm x 6.25mm x 5.01mm BGA package is perfect for systems where space is at a premium, such as portable devices, drones, and embedded systems.
  • Integrated Components: It includes the inductor, power switches, DC/DC controller, and all support components, reducing design complexity and time to market.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing design flexibility to meet specific voltage requirements of the load.
  • Protection Features: The LTM4624IY is equipped with overvoltage, overcurrent, and overtemperature protection, ensuring safe operation under abnormal conditions.
  • Temperature Range: With an operating temperature range from -40°C to 125°C, it is reliable in a wide range of environments.

Applications

The LTM4624IY's small size and powerful capabilities make it an ideal choice for space-constrained applications requiring efficient power conversion. Its typical applications include:

  • Telecommunications and networking equipment
  • Industrial and medical equipment
  • General purpose point-of-load (POL) regulation
  • Storage and data systems
  • Portable and battery-powered devices

With the LTM4624IY, Analog Devices Inc. offers a sophisticated solution that meets the rigorous requirements of modern electronic devices, combining power density with the convenience of a micro module design.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1880 $57.5640
7+ $15.7440 $110.2080
10+ $15.2520 $152.5200
14+ $14.7600 $206.6400
18+ $14.2680 $256.8240
24+ $12.7920 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess