EN
  • EN
  • DE

LTM4630AEY#PBF

Part No LTM4630AEY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 5.3V - - - 36A 4.5V - 15V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA
Case / Package 144-BGA
Family Name LTM4630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924509-LTM4630AEY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4630AEY#PBF CAD Model

Description

The LTM4630AEY#PBF is a high-performance, dual 18A or single 36A step-down µModule (micromodule) regulator from Analog Devices Inc. This advanced power solution is designed to meet the rigorous demands of applications requiring a compact, efficient, and high power density voltage regulation module. With its innovative design, the LTM4630AEY#PBF is ideal for telecommunications, datacom infrastructure, and advanced computing systems.

Key Features

  • High Efficiency: The LTM4630AEY#PBF utilizes a multi-phase operation, which reduces power loss and improves thermal performance, enabling high efficiency across a wide range of load conditions.
  • Flexible Configuration: This µModule can be configured as two separate 18A outputs or combined to provide a single 36A output, offering design flexibility to meet various power requirements.
  • Precise Voltage Regulation: It features ±1.5% maximum total DC output voltage error over line, load, and temperature, ensuring reliable and consistent power delivery.
  • Wide Input Voltage Range: The device operates over an input voltage range of 4.5V to 15V, making it suitable for a variety of input sources.
  • Adjustable Output Voltage: Output voltage can be set from 0.6V to 1.8V, providing versatility for different voltage needs.
  • Advanced Packaging: Packaged in a compact (16mm x 16mm x 5.01mm) LGA package, the LTM4630AEY#PBF saves valuable board space while maintaining high thermal performance.

Applications

The LTM4630AEY#PBF is designed for use in a variety of applications where high efficiency, small size, and reliable performance are critical. Common applications include:

  • High-density distributed power systems
  • Advanced computing and server applications
  • Networking and telecommunications equipment
  • Industrial and medical equipment
  • ASIC, FPGA, DSP, and GPU power supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4630AEY#PBF is manufactured to the highest standards to ensure it meets the stringent requirements of the most demanding applications. With its robust design and tested performance, this µModule regulator is a reliable choice for powering your critical electronic systems.

You May Also Be Interested in

FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.2081 $114.2081
2+ $110.5240 $221.0480
3+ $106.8398 $320.5194
4+ $95.7875 $383.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess