EN
  • EN
  • DE

LTM4646IY#PBF

Part No LTM4646IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 10A, 10A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting Type Surface Mount
Package / Case 88-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.21" H (15.0mm x 11.3mm x 5.2mm)
Supplier Device Package 88-BGA (15x11.25)
Base Product Number LTM4646
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1372253-LTM4646IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4646IY#PBF CAD Model

Description

The LTM4646IY#PBF is a high-performance, dual 10A or single 20A, step-down µModule (micro module) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the supporting components in a compact, encapsulated package. Designed for a variety of applications, this regulator simplifies the design process for power supply systems, ensuring a reliable and efficient power management solution.

Key Features

  • Wide Input Voltage Range: Operates over a 4.5V to 20V input voltage range, making it versatile for various applications.
  • High Output Current: Capable of delivering dual 10A outputs or a single 20A output, providing ample power for demanding applications.
  • Configurable Outputs: Outputs can be configured in parallel, series, or independent modes, offering design flexibility.
  • High Efficiency: High-efficiency performance reduces power loss and improves system reliability.
  • Compact Design: The µModule package simplifies PCB layout and reduces board space requirements.
  • Protection Features: Includes overvoltage, overcurrent, and over-temperature protection for enhanced safety and durability.
  • Fast Transient Response: Ensures stable operation during rapid load changes.
  • Precision Enable: Provides a precision enable pin for accurate turn-on and turn-off thresholds.
  • Power Good Indicators: Each channel has a power good indicator for real-time monitoring of the system status.

Applications

  • Datacom/Telecom Systems
  • FPGAs, ASICs, and DSPs
  • Industrial and Test Equipment
  • Medical Devices
  • Military and Aerospace Systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LTM4646IY#PBF
Output Voltage Adjustable
Package Type µModule (micro module)
Operating Temperature -40°C to +125°C

The LTM4646IY#PBF by Analog Devices Inc. is an all-in-one power management solution that delivers high efficiency and performance in a compact package, suitable for a wide range of demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.0351 $52.0351
3+ $42.6954 $128.0862
4+ $41.3612 $165.4448
5+ $40.0270 $200.1350
7+ $38.6927 $270.8489
9+ $34.6900 $312.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess