EN
  • EN
  • DE

LTM4662EY#PBF

Part No LTM4662EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.5V 0.6 ~ 5.5V - - 15A, 15A 4.5V - 20V Input
Manufacturer Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 88-BBGA Module
Case / Package 88-BGA (15x11.25)
Family Name LTM4662
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 112
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924521-LTM4662EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4662EY#PBF CAD Model

Description

Analog Devices Inc. LTM4662EY#PBF Dual 15A or Single 30A µModule Regulator

The LTM4662EY#PBF is a high-performance, dual 15A or single 30A step-down µModule (micro module) regulator from Analog Devices Inc. that blends top-notch power management capabilities with the convenience of a compact, encapsulated package. Its innovative design is tailored for a variety of applications, including telecommunications, datacom infrastructure, networking, industrial systems, and more.

This versatile module features a wide input voltage range from 4.5V to 20V, making it suitable for a broad array of power sources. It can deliver up to 15A of continuous current per channel, or it can be configured to supply a single output with a current up to 30A, providing flexibility in design for different power requirements. The LTM4662EY#PBF is capable of operating with minimal input-to-output differential voltage, which allows for efficient use even in low-voltage scenarios.

The LTM4662EY#PBF incorporates a robust set of features to ensure reliable and stable operation. It uses a high-efficiency synchronous step-down switching regulator topology, which helps to minimize power losses and improve overall system efficiency. The module also includes onboard overvoltage, overcurrent, and overtemperature protection, safeguarding your system against potential damage from abnormal operating conditions.

For ease of use and integration, the LTM4662EY#PBF comes in a compact BGA (Ball Grid Array) package with a footprint of just 11.25mm x 15mm x 5.01mm. This small form factor is ideal for space-constrained applications, while the encapsulated design provides enhanced thermal performance and reduces electromagnetic interference (EMI).

With its advanced internal power switch, precision voltage regulation, fast transient response, and the ability to parallel multiple units for increased current capability, the LTM4662EY#PBF is a powerful solution for modern, high-density power systems that demand high efficiency and reliability.

Whether you're designing an enterprise-level server, a sophisticated networking hub, or a high-performance industrial control system, the LTM4662EY#PBF from Analog Devices Inc. is engineered to meet your most stringent power management needs.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2256 $90.2256
2+ $87.4061 $174.8122
3+ $84.5865 $253.7595
4+ $81.7670 $327.0680
5+ $73.3083 $366.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 426 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess