EN
  • EN
  • DE

LTM8033IY#PBF

Part No LTM8033IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Down 3.6V to 36V uModule 76-Pin BGA Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 4.826 mm
Length 14.986 mm
Max Input Voltage 36 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Max Supply Voltage 36 V
Min Input Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.6 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 76
Output Current 3 A
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 24 V
Width 11.176 mm
Win Source Part Number 1028264-LTM8033IY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8033IY#PBF CAD Model

Description

Product Overview: LTM8033IY#PBF from Analog Devices Inc.

The LTM8033IY#PBF is a high-performance, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. This comprehensive power solution is designed to simplify the design and implementation of power supply systems. It integrates the DC/DC controller, power switches, inductor, and all support components into a compact, surface-mount package. This integration significantly reduces the solution footprint and minimizes the need for additional external components, thus offering a streamlined solution for a wide range of applications.

With an input voltage range of 3.6V to 36V, the LTM8033IY#PBF is suitable for use in a variety of supply environments, from single-cell Li-Ion batteries to industrial and automotive inputs. It can deliver a continuous output current up to 3A, and its output voltage is adjustable from 0.8V to 24V, which makes it highly versatile for powering different types of loads, from sensitive RF and analog circuits to microcontrollers and digital interfaces.

One of the key features of this µModule regulator is its high efficiency, which helps to minimize heat generation and power loss, making it an excellent choice for energy-sensitive applications. Additionally, the device includes a range of built-in protection features such as over-temperature, over-current, and over-voltage protection, ensuring reliable operation under various conditions.

The LTM8033IY#PBF is designed for easy implementation and can be used in a wide range of applications, including industrial controls, automotive systems, telecommunications equipment, and distributed power systems. Its robust design ensures performance in harsh environments, and it is rated for operation over the industrial temperature range (-40°C to 125°C).

For designers and engineers looking for a compact, efficient, and reliable power solution, the LTM8033IY#PBF from Analog Devices Inc. offers a compelling option. It streamlines the power design process, allowing for quicker time-to-market and reduced development costs, while maintaining high performance and reliability.

With its comprehensive feature set and integrated approach, the LTM8033IY#PBF represents a state-of-the-art solution for modern electronic systems requiring efficient power conversion.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8271 $73.6542
3+ $34.4963 $103.4889
5+ $33.3309 $166.6545
7+ $31.0000 $217.0000
9+ $29.8346 $268.5114
11+ $28.6692 $315.3612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess