EN
  • EN
  • DE

MAT03EHZ

Part No MAT03EHZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 36V 0.02A TO78-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 36V 20mA 190MHz 500mW Through Hole TO-78-6
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-78-6 Metal Can
Case / Package TO-78-6
Family Name MAT03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925161-MAT03EHZ
Ultra Librarian 3D Model Ultra Librarian MAT03EHZ CAD Model

Description

The MAT03EHZ is a high precision, dual matched transistor pair from Analog Devices Inc., renowned for its excellent parametric matching. This component is specifically designed to address the needs of applications requiring closely matched transistor pairs. The MAT03EHZ is encapsulated in a hermetically sealed TO-78 metal can package, ensuring robustness and reliability across diverse environmental conditions.

Key Features

  • Exceptional Transistor Matching: With a match of base-emitter voltage and collector-emitter saturation voltage within 2mV, the MAT03EHZ ensures high-performance consistency between the transistors.
  • Low Noise: Exhibiting a low noise figure, it is ideal for sensitive audio applications and precision amplification circuits.
  • High Gain: The device offers high current gain, which is beneficial for signal amplification without significant power loss.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for industrial-grade applications.
  • Hermetically Sealed Package: The TO-78 metal can package provides excellent protection against environmental factors, contributing to the device's longevity and stability.

Applications

The MAT03EHZ is versatile and can be used in a variety of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision current mirrors
  • Logarithmic amplifiers
  • Temperature sensing and compensation
  • Voltage references
  • Analog computing
  • Differential amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 40V Collector Base Voltage (Vcbo) 60V Emitter Base Voltage (Vebo) 7V Collector Current (Ic) 10mA Power Dissipation (Pd) 600mW Matched Transistor Pair Yes

For engineers and designers seeking precision and reliability, the MAT03EHZ from Analog Devices Inc. offers superior performance in a compact and durable package. Its exceptional matching characteristics and robust design make it a preferred choice for precision analog applications.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess