EN
  • EN
  • DE

IPI60R125CPXKSA1

Part No IPI60R125CPXKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 25A TO-262 / Trans MOSFET N-CH 600V 25A 3-Pin(3+Tab) TO-262 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series CoolMOS
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 3.5V @ 1.1mA
Gate Charge (Qg) (Maximum) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 100V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 208W (Tc)
Rds On (Maximum) @ Id, Vgs 125 mOhm @ 16A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package PG-TO262-3
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 776881-IPI60R125CPXKSA1
Popularity Medium
Supply and Demand Status Limited
Family Name IPI60R125CP
Introduction Date November 20, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IPI60R125CPXKSA1 CAD Model

Description

The IPI60R125CPXKSA1 is a CoolMOS™ C7 series power MOSFET from Infineon Technologies. This MOSFET is engineered for high-efficiency switched-mode power supplies (SMPS) and other power conversion applications. It is designed to minimize both conduction and switching losses, resulting in increased power density and system efficiency.

Applications:

  • Server Power Supplies
  • Telecom Power Supplies
  • PC Power Supplies
  • Adapter Applications
  • Lighting Systems

Features:

  • 600V CoolMOS™ C7 Technology: Latest generation superjunction MOSFET technology.
  • Reduced Switching Losses: Low Eoss and Qg for improved efficiency.
  • Optimized for hard switching topologies: Designed for reliable operation in hard-switching applications.
  • Very low R<sub>DS(on): Reduces conduction losses to a minimum.
  • Integrated gate resistor RG: Simplifies design and reduces external components.
  • Pb-free plating; RoHS compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • Increased Power Density: Enables smaller and more compact power supply designs.
  • Enhanced System Reliability: Robust design ensures long-term performance.
  • Simplified Design: Integrated gate resistor reduces component count and simplifies layout.
  • Lower System Cost: Reduced power losses and smaller size contribute to overall cost savings.

Additional Details:

The IPI60R125CPXKSA1 has a drain-source voltage (V<sub>DS) of 600V and an on-state resistance (R<sub>DS(on)) of 0.125 Ohms. It is available in a PG-TO262 (I2PAK) package. The CoolMOS™ C7 technology offers a significant reduction in on-resistance and switching losses compared to previous generations. The integrated gate resistor improves EMI performance and simplifies gate drive design. This MOSFET is particularly well-suited for hard-switching topologies commonly found in power factor correction (PFC) and flyback converters.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess