EN
  • EN
  • DE

MAT04FY

Part No MAT04FY
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description MATCHED QUAD TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Transistor Type 4 NPN (Quad) Matched Pairs
Current - Collector (Ic) (Max) 30mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 60mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 5nA
DC Current Gain (hFE) (Min) @ Ic, Vce 400 @ 1mA, 30V
Power - Max 350mW
Frequency - Transition 300MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CERDIP
Base Product Number MAT04
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 629186-MAT04FY
Ultra Librarian 3D Model Ultra Librarian MAT04FY CAD Model

Description

The MAT04FY from Analog Devices Inc. is a high-precision, quad monolithic NPN transistor array designed to deliver unparalleled matching characteristics. This product is a testament to Analog Devices' commitment to providing advanced circuit components that enhance the accuracy and stability of analog systems.

Key Features

  • Exceptional Transistor Matching: The MAT04FY boasts outstanding matching parameters with a V<sub>BE mismatch of less than 1mV and a current gain (beta) match of within 2%.
  • Low Noise: Engineered for low noise operation, it exhibits a noise figure of only 1nV/√Hz at 1kHz, making it ideal for audio applications and precision amplification stages.
  • High Gain-Bandwidth Product: With a high gain-bandwidth product of 50MHz, this transistor array is well-suited for fast-switching applications and high-frequency signal processing.
  • Wide Operating Range: The MAT04FY operates over a broad range of temperatures, from -55°C to +125°C, ensuring reliable performance in diverse environments.
  • Flexible Power Supply: It supports a wide supply voltage range, accommodating various circuit designs and applications.

Applications

The MAT04FY is versatile and can be used in a wide array of applications where precision and reliability are paramount. Typical uses include:

  • Instrumentation amplifiers
  • Voltage-controlled oscillators
  • Operational amplifier input stages
  • Precision current sources
  • Logarithmic amplifiers
  • Temperature transducers

Quality and Reliability

Analog Devices Inc. ensures that the MAT04FY meets the highest quality standards. Each transistor array undergoes rigorous testing and quality control procedures to guarantee performance consistency and reliability for critical applications.

Technical Specifications

Parameter Value Transistor Match V<sub>BE Current Gain Match Within 2% Noise Figure 1nV/√Hz at 1kHz Gain-Bandwidth Product 50MHz Operating Temperature Range -55°C to +125°C Supply Voltage Range Flexible

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0728 $66.4368
13+ $9.0854 $118.1102
20+ $8.8015 $176.0300
28+ $8.5176 $238.4928
36+ $8.2337 $296.4132
47+ $7.3818 $346.9446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess