EN
  • EN
  • DE

MAT14ARZ-R7

Part No MAT14ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description Matched Monolithic Quad Transistor | TRANS 4NPN 40V 0.03A 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Reel
Transistor Type 4 NPN (Quad) Matched Pairs
Current - Collector (Ic) (Maximum) 30mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 60mV at 100μA, 1mA
Current - Collector Cutoff (Maximum) 3nA
Frequency - Transition 300MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number MAT14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715143-MAT14ARZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAT14ARZ-R7 CAD Model

Description

The MAT14ARZ-R7 is a high-performance monolithic quad precision operational amplifier from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer excellent accuracy and stability, which is essential for precision applications.

Key Features

  • Low Offset Voltage: The MAT14ARZ-R7 boasts a very low offset voltage, ensuring high accuracy in amplification.
  • High Input Impedance: With a high input impedance, it minimizes the loading effect on input signal sources, preserving signal integrity.
  • Low Noise: It exhibits low noise characteristics, making it suitable for sensitive applications such as audio and instrumentation.
  • Wide Bandwidth: The product offers a wide bandwidth, which allows it to handle a broad range of frequencies without signal degradation.
  • Low Power Consumption: Designed for energy efficiency, the MAT14ARZ-R7 operates with low power consumption, making it ideal for battery-powered devices.

Applications

The MAT14ARZ-R7 is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Audio electronics
  • Medical equipment
  • Industrial controls

Product Specifications

Parameter Value
Number of Channels 4
Supply Voltage ±15V
Operating Temperature -40°C to +85°C
Package / Case SOIC-14
Mounting Type Surface Mount

The MAT14ARZ-R7 is available in a small-outline integrated circuit (SOIC) package and is designed for surface mount technology (SMT), which makes it suitable for compact and high-density electronic assemblies. With its robust design and superior performance, the MAT14ARZ-R7 from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess