EN
  • EN
  • DE

MAX16939ATESA/V+

Part No MAX16939ATESA/V+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3.5A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000624-MAX16939ATESA/V+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Category Automotive, AEC-Q100
Package Tube
Package / Case 16-WQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Base Product Number MAX16939
Frequency - Switching 220kHz ~ 2.2MHz
Function Step-Down
Ultra Librarian 3D Model Ultra Librarian MAX16939ATESA/V+ CAD Model

Description

Maxim Integrated's MAX16939ATESA/V+ Automotive Step-Down Converter

The MAX16939ATESA/V+ is a high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated, specifically tailored for automotive applications. This power management integrated circuit (PMIC) is engineered to deliver a continuous output current up to 2.2A, making it an ideal solution for powering various automotive subsystems such as infotainment, navigation, and advanced driver assistance systems (ADAS).

With an input voltage range of 3.5V to 36V, the MAX16939ATESA/V+ can handle the wide voltage fluctuations commonly found in automotive power systems, including cold-crank and load-dump scenarios. It also provides a robust defense against the harsh electrical environment of a vehicle with features like overvoltage protection, undervoltage lockout, and thermal shutdown.

The converter operates at a fixed switching frequency of 2.1MHz, which allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size. This high-frequency operation also helps in minimizing interference with AM radio bands, a critical consideration in automotive design.

Maxim Integrated's MAX16939ATESA/V+ boasts an impressive efficiency level that minimizes power loss and heat generation. The device features a peak efficiency of up to 95%, ensuring that the system remains energy-efficient, which is particularly important in battery-operated vehicles to maximize range.

For design flexibility, the MAX16939ATESA/V+ offers an adjustable output voltage from 1V to 10V, which can be set using external resistors. This versatility makes it suitable for a wide array of power supply designs. Additionally, the device is available in a thermally efficient, 8-pin TDFN-EP package, which is critical for maintaining performance and reliability in the temperature-extreme conditions found in automotive environments.

The MAX16939ATESA/V+ is AEC-Q100 qualified, ensuring that it meets the stringent reliability standards required for automotive applications. With its combination of high efficiency, robust protection features, and compact size, the MAX16939ATESA/V+ from Maxim Integrated is an excellent choice for designers looking to create reliable and efficient power supplies in the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess