EN
  • EN
  • DE

MAX16961RATEA/V+T

Part No MAX16961RATEA/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.2MHZ, 3A LOW VOLTAGE STEP-DOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Current - Output 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX16961
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829645-MAX16961RATEA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16961RATEA/V+T CAD Model

Description

The MAX16961RATEA/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for powering various automotive applications. This efficient voltage regulator is ideal for use in environments that demand high reliability and robust operation, such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 3.5V to 36V, making it suitable for a variety of automotive battery configurations, including standard 12V, 24V systems, and start-stop functionality.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX16961RATEA/V+T ensures minimal power loss during operation, providing a high efficiency rate that is crucial for reducing heat and increasing reliability in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, allowing for versatile use across different applications that require various voltage levels.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring the longevity and safety of both the converter and the application it powers.
  • Spread Spectrum: The integrated spread spectrum capability helps to minimize electromagnetic interference (EMI), which is particularly important in the sensitive electronics environment of modern vehicles.

Applications

The MAX16961RATEA/V+T is well-suited for a range of automotive applications, including but not limited to:

  • Infotainment and Audio Systems
  • Navigation and GPS Units
  • ADAS and Safety Systems
  • Body Control Modules
  • Telematics

Reliability and Quality

As with all Maxim Integrated products, the MAX16961RATEA/V+T is manufactured to meet the highest quality and reliability standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, its compact TDFN package allows for a minimal footprint on the PCB, making it a space-efficient choice for today's compact electronic assemblies.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2961 $59.6986
62+ $1.8838 $116.7956
95+ $1.8249 $173.3655
131+ $1.7660 $231.3460
170+ $1.7071 $290.2070
227+ $1.5304 $347.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess