EN
  • EN
  • DE

MAX1952ESA

Part No MAX1952ESA
Manufacturer Analog Devices Inc.
Description PWM STEP-DOWN DC-TO-DC REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX1952
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702346-MAX1952ESA
Ultra Librarian 3D Model Ultra Librarian MAX1952ESA CAD Model

Description

Maxim Integrated MAX1952ESA Step-Down Controller

The MAX1952ESA from Maxim Integrated is a high-performance, synchronous step-down controller designed for precision voltage regulation in a wide range of applications. This compact, highly efficient device is capable of delivering a continuous output current with excellent load and line regulation, making it an ideal choice for power management solutions.

Key Features

  • Adjustable Output Voltage: The MAX1952ESA offers an adjustable output voltage range, allowing for versatile use in various systems that require different voltage levels.
  • High Efficiency: With its synchronous rectification and low quiescent current, it maximizes power efficiency, which is crucial for battery-powered devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources from batteries to AC-DC converters.
  • Integrated MOSFET Drivers: The inclusion of internal MOSFET drivers simplifies the design and reduces external component count.
  • Protection Features: It is equipped with comprehensive protection features, including overvoltage, undervoltage, and thermal shutdown to ensure the longevity and reliability of the application.
  • Compact Package: Housed in a space-saving 8-pin SO package, the MAX1952ESA is suitable for high-density circuit designs.

Applications

The versatility of the MAX1952ESA makes it an excellent choice for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking Systems
  • Portable Electronics
  • Computing Devices
  • Industrial Equipment

Technical Specifications

  • Part Number: MAX1952ESA
  • Manufacturer: Maxim Integrated
  • Topology: Step-Down (Buck)
  • Output Type: Adjustable
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)

With its robust feature set and dependable performance, the MAX1952ESA step-down controller is a prime choice for designers looking to enhance their power management systems with a reliable and efficient solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6352 $60.2576
31+ $3.8032 $117.8992
48+ $3.6844 $176.8512
65+ $3.5655 $231.7575
84+ $3.4467 $289.5228
113+ $3.0901 $349.1813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess