EN
  • EN
  • DE

MAX20004AFOA/VY+

Part No MAX20004AFOA/VY+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V, 220KHZ TO 2.2MHZ, 4A/6A/8A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000786-MAX20004AFOA/VY+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits(ICs)
Packaging Strip
Operating Temperature Range -40°C ~ 125°C
Function Step-Down
Series Automotive, AEC-Q100
Ultra Librarian 3D Model Ultra Librarian MAX20004AFOA/VY+ CAD Model

Description

The MAX20004AFOA/VY+ is a cutting-edge automotive power management integrated circuit (PMIC) developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This high-performance product is engineered to meet the rigorous demands of automotive applications, ensuring reliability and efficiency in power regulation.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which minimizes power loss and heat generation, thereby extending the lifespan of automotive electronics.
  • Robust Power Output: With its ability to deliver a substantial power output, the MAX20004AFOA/VY+ is suitable for powering a wide range of automotive systems and components.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Thermal Management: The IC includes features for thermal regulation, ensuring performance is maintained even under high-temperature conditions typical of automotive environments.
  • Protection Features: The device is equipped with multiple protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the electronics against potential damage.

Applications

The MAX20004AFOA/VY+ is designed for use in various automotive applications. It is particularly well-suited for:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Telematic Devices
  • Automotive Instrument Clusters
  • Power Supplies for Microprocessors and DSPs

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The MAX20004AFOA/VY+ is no exception, with its design and manufacturing processes conforming to stringent automotive industry standards. Customers can trust this PMIC to deliver consistent performance and withstand the challenges of the automotive environment.

Technical Specifications

For detailed technical specifications, please refer to the product datasheet provided by Analog Devices Inc. The datasheet includes comprehensive information on electrical characteristics, pin configurations, package details, and application guidelines necessary for designers and engineers to implement the MAX20004AFOA/VY+ effectively in their automotive solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess