EN
  • EN
  • DE

MAX20006EAFOA/VY+

Part No MAX20006EAFOA/VY+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CONV STEP DOWN 36V 17QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196593-MAX20006EAFOA/VY+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Strip
Product Status Active
Function Step-Down
Topology Buck
Output Type Fixed
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Ultra Librarian 3D Model Ultra Librarian MAX20006EAFOA/VY+ CAD Model

Description

The MAX20006EAFOA/VY+ from Maxim Integrated is a high-performance automotive power management integrated circuit (PMIC) designed to meet the rigorous demands of automotive applications. This advanced PMIC is perfect for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications that require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The MAX20006EAFOA/VY+ boasts high efficiency with its integrated step-down converter, which ensures minimal power loss during operation and extends the life of the vehicle's battery.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this PMIC can handle the fluctuations in automotive power systems, making it highly adaptable to different vehicle electrical environments.
  • Robust Thermal Management: The device features an excellent thermal performance that allows it to operate reliably across a wide temperature range, which is critical in the variable thermal environment of automotive applications.
  • Small Footprint: The compact package design of the MAX20006EAFOA/VY+ makes it an ideal choice for space-constrained automotive applications, allowing for efficient use of the available PCB space.

Applications

The versatile nature of the MAX20006EAFOA/VY+ makes it suitable for a wide range of automotive applications, including:

  • Infotainment and Audio Systems
  • Navigation and GPS Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX20006EAFOA/VY+ is no exception. It is designed to meet the stringent quality standards required in the automotive industry, ensuring high reliability and performance under various conditions.

Ordering Information

The MAX20006EAFOA/VY+ is available for order now. For more information on pricing, samples, and availability, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8500 $52.6500
21+ $4.8000 $100.8000
33+ $4.6500 $153.4500
45+ $4.5000 $202.5000
58+ $4.3500 $252.3000
77+ $3.9000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,951 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess