EN
  • EN
  • DE
  • IT

MAX20075ATCC/V+T

Part No MAX20075ATCC/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 600MA 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 10V
Current - Output 600mA
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX20075
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 990694-MAX20075ATCC/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20075ATCC/V+T CAD Model

Description

The MAX20075ATCC/V+T from Maxim Integrated is a state-of-the-art, automotive-grade, step-down converter designed to meet the stringent needs of modern vehicle power systems. This highly efficient device is optimized for delivering a continuous 2A current output, making it an ideal choice for powering a wide range of automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • High Efficiency: The device boasts a peak efficiency that minimizes power loss, ensuring optimal performance even in the demanding automotive environment.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 3.5V to 36V, accommodating various battery states and transient conditions in automotive power systems.
  • Thermal Management: Enhanced thermal performance is achieved through an exposed pad package, which aids in heat dissipation and ensures reliable operation over a wide temperature range.
  • Robust Protection Features: The MAX20075ATCC/V+T includes built-in protection mechanisms such as overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding the device and the system it powers.

Applications

This versatile converter is suitable for a variety of applications within the automotive sector, including but not limited to:

  • Infotainment Systems
  • Navigation and Audio Systems
  • ADAS Components
  • Telematics and Connectivity Modules

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX20075ATCC/V+T is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance in automotive applications.

Conclusion

With its combination of high efficiency, wide input voltage range, robust protection features, and automotive-grade reliability, the MAX20075ATCC/V+T step-down converter is an excellent choice for powering the next generation of automotive electronics. Maxim Integrated's dedication to innovation and quality makes this device a trusted solution for vehicle manufacturers and suppliers alike.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5987 $57.5792
38+ $2.9528 $112.2064
59+ $2.8606 $168.7754
81+ $2.7683 $224.2323
105+ $2.6760 $280.9800
141+ $2.3992 $338.2872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,486 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess