EN
  • EN
  • DE
  • IT

LM2677T-5.0/NOPB

Part No LM2677T-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 5A TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 143354-LM2677T-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2677T-5.0/NOPB CAD Model

Description

The LM2677T-5.0/NOPB is an innovative and high-performance product from Texas Instruments, a leading global semiconductor company.

  • Type: Simple switcher, 5A step-down voltage regulator with adjustable and fixed 5V output voltage options.
  • Features: High-efficiency switch, high-quality error amplifier, precision reference, and the necessary protection circuitry.
  • Efficiency: High efficiency due to its use of a high-frequency, current-mode architecture.
  • Switching Frequency: 260kHz.
  • Input Voltage Range: 8V to 40V.
  • Output Current: Delivers 5A of continuous output current, and it can handle peak currents up to 6A.
  • Protection Features: Thermal shutdown, current limit, and undervoltage lockout.
  • Package: Housed in a TO-220 package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5920 $57.9600
12+ $9.5115 $114.1380
19+ $9.2142 $175.0698
26+ $8.9170 $231.8420
33+ $8.6197 $284.4501
44+ $7.7280 $340.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess