EN
  • EN
  • DE

MAX33042EAKA+T

Part No MAX33042EAKA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V CAN VERSION OF CI36; 5MBPS, +
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202248-MAX33042EAKA+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX33042EAKA+T CAD Model

Description

Maxim Integrated's MAX33042EAKA+T: Robust CAN Transceiver

The MAX33042EAKA+T is a high-performance, controlled area network (CAN) transceiver from Maxim Integrated that offers unparalleled reliability in industrial communication systems. This device is designed to facilitate data transmission between CAN protocol controllers and the physical two-wire CAN bus. Suitable for harsh environments, it is engineered to withstand the challenges of industrial automation, automotive applications, and other demanding settings.

Key Features

  • High-Speed CAN Interface: The MAX33042EAKA+T supports the ISO 11898 standard for high-speed CAN communications, enabling data transfer rates of up to 1 Mbps.
  • Extended Common-Mode Range: This transceiver is capable of handling common-mode voltages ranging from -30V to +30V, making it robust against ground potential differences and ensuring reliable communication in electrically noisy environments.
  • Protection Against Transients: The device includes integrated protection against voltage transients, ensuring system stability and longevity even in the presence of electrical disturbances.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive temperature, enhancing its durability and service life.
  • Low-Power Mode: With a low-current standby mode, the MAX33042EAKA+T can conserve power when the CAN bus is inactive, ideal for battery-operated systems.

Applications

The MAX33042EAKA+T is versatile and can be employed in a range of applications that require robust and reliable CAN communication. These include:

  • Industrial automation systems
  • Automotive networks
  • Building automation
  • Heavy machinery control
  • Marine electronics

Reliable Performance in Tough Conditions

Maxim Integrated has designed the MAX33042EAKA+T with a focus on reliability and performance. Its extended temperature range and ability to handle significant electrical noise make it a go-to choice for engineers who require a CAN transceiver that can perform consistently in the toughest conditions. Whether it's operating amidst the vibrations of heavy machinery or the fluctuating temperatures of outdoor equipment, this device maintains a steady flow of data, ensuring that your systems communicate effectively and without interruption.

With the MAX33042EAKA+T, Maxim Integrated continues its tradition of offering high-quality, robust solutions for industrial communication needs.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5263 $52.2104
19+ $5.3549 $101.7431
29+ $5.1876 $150.4404
40+ $5.0202 $200.8080
52+ $4.8529 $252.3508
69+ $4.3509 $300.2121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess