EN
  • EN
  • DE

MAX5802BAUB+

Part No MAX5802BAUB+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000129-MAX5802BAUB+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Data Acquisition- Digital to Analog Converters (DAC)
Package Tube
Operating Temperature -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Mounting Type Surface Mount
Base Product Number MAX5802
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MAX5802BAUB+ CAD Model

Description

Maxim Integrated MAX5802BAUB+ Overview

The MAX5802BAUB+ is a precision, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a compact package. This device is particularly suited for applications requiring accurate digital control over analog signals, such as in industrial control systems, automatic tuning, and adjustable power supplies.

Key Features

  • Resolution: The MAX5802BAUB+ offers an 8-bit resolution, providing 256 discrete voltage levels for fine control of the analog output.
  • Output Range: It features a rail-to-rail output which allows for a wide range of voltage outputs, making it versatile for various applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it consumes minimal power, which is ideal for battery-operated devices.
  • Internal Reference: The device includes an internal reference voltage, eliminating the need for external components and simplifying the design.
  • Interface: It supports a 2-wire, I2C-compatible serial interface, enabling easy communication with most microcontrollers and processors.
  • Package: The MAX5802BAUB+ comes in a compact, 10-pin µMAX package, which is beneficial for space-constrained applications.

Applications

The MAX5802BAUB+ is a versatile component that can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automatic calibration systems
  • Programmable voltage and current sources

Reliability and Support

Maxim Integrated is known for its high-quality products, and the MAX5802BAUB+ is no exception. It is designed to meet the stringent requirements of industrial applications and comes with the support and reliability expected from a leading semiconductor manufacturer. With its robust feature set and compact form factor, the MAX5802BAUB+ is an excellent choice for designers looking to add precise analog control to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3183 $57.2732
9+ $11.7483 $105.7347
14+ $11.3812 $159.3368
19+ $11.0141 $209.2679
24+ $10.6469 $255.5256
32+ $9.5455 $305.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess