EN
  • EN
  • DE

MAX861ESA

Part No MAX861ESA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SWITCHED-CAP VOLTAGE CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.5V, 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -Vin, 2Vin
Current - Output 50mA
Frequency - Switching 13kHz, 100kHz, 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX861
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882515-MAX861ESA
Ultra Librarian 3D Model Ultra Librarian MAX861ESA CAD Model

Description

Product Overview: MAX861ESA from Maxim Integrated

The MAX861ESA is a high-efficiency, low-voltage, step-up DC-DC converter designed by Maxim Integrated to provide a reliable power solution for battery-powered and low-power applications. This compact and efficient device is capable of converting input voltages as low as 0.8V to a selectable output voltage, making it an ideal choice for devices operating on single-cell batteries or other low voltage power sources.

Key Features

  • Input Voltage Range: Operates from 0.8V to 10V, supporting a wide range of battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage can be set from 2V to 5.5V via an external resistive divider, accommodating various application requirements.
  • High Efficiency: Up to 94% efficiency is achievable, minimizing power loss and extending battery life in portable devices.
  • Low Quiescent Current: The quiescent current is as low as 5µA, which is beneficial for battery conservation in standby modes.
  • Small Package: Available in an 8-pin SO package, the MAX861ESA is suitable for space-constrained applications.
  • Shutdown Mode: Features a shutdown mode that reduces the supply current to 0.5µA, further enhancing battery life when the device is not active.

Applications

The MAX861ESA is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Medical Instruments
  • Wireless Mice and Keyboards
  • Personal Care Appliances
  • Energy Harvesting Systems

Design and Integration

Designers will appreciate the MAX861ESA's simplicity in integration. The device requires only a few external components, including capacitors and an inductor, to create a complete power supply solution. Its adjustable output voltage feature allows for flexibility in design, ensuring compatibility with a range of peripherals and microcontrollers.

Conclusion

In summary, the MAX861ESA from Maxim Integrated is a robust and adaptable step-up converter that offers high efficiency and low-power operation. Its wide input voltage range, adjustable output voltage, and small footprint make it an excellent choice for designers looking to optimize power in their portable and low-voltage applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3787 $56.2722
13+ $7.6954 $100.0402
21+ $7.4549 $156.5529
28+ $7.2144 $202.0032
36+ $6.9740 $251.0640
48+ $6.2525 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess