EN
  • EN
  • DE

MAX867EUA

Part No MAX867EUA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 6V
Frequency - Switching Up to 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Base Product Number MAX867
Standard Package 126 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882521-MAX867EUA
Ultra Librarian 3D Model Ultra Librarian MAX867EUA CAD Model

Description

Maxim Integrated MAX867EUA Voltage Converter

The MAX867EUA from Maxim Integrated is a high-performance, low-power, voltage converter that is designed to provide a reliable power management solution for a wide range of applications. This device is part of Maxim's extensive line of DC-DC converters, which are known for their efficiency, durability, and compact form factors.

The MAX867EUA is a charge-pump inverter that can convert a positive voltage in the range of +1.8V to +5.5V to the corresponding negative voltage, making it an ideal choice for systems that require a dual power supply from a single positive supply. This feature is particularly useful for applications such as operational amplifiers, data acquisition systems, and other analog circuits that need bipolar supplies.

Key Features:

  • Wide Input Voltage Range: The device operates with input voltages from +1.8V to +5.5V, accommodating a variety of power sources.
  • High Efficiency: The MAX867EUA utilizes a switched-capacitor voltage inverter design, which ensures high power efficiency and reduces the need for heat dissipation.
  • Compact SOT23-8 Package: Its small size makes it suitable for space-constrained applications, such as portable devices and wearable technology.
  • Low Power Consumption: With a quiescent current of just 110µA, it is optimized for battery-powered and energy-sensitive applications.
  • No External Diode Required: The design simplifies the circuit as it does not require an external diode, unlike many traditional charge pumps.
  • Capacitor-Based Operation: The inverter operates using only two external capacitors, minimizing the external component count and reducing overall design complexity.

The MAX867EUA is not only versatile but also user-friendly, with a simple circuit design that allows for easy integration into existing and new projects. With its robust performance and reliability, the MAX867EUA is an excellent choice for designers looking to create compact, efficient, and cost-effective power supply solutions.

Overall, the MAX867EUA stands out as a high-quality voltage converter that upholds the standards of Maxim Integrated's trusted power management solutions, delivering consistent performance for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess