EN
  • EN
  • DE

OP07AJ/883

Part No OP07AJ/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341003-OP07AJ/883
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP07AJ/883 CAD Model

Description

The OP07AJ/883 is a high-precision operational amplifier from Analog Devices Inc., designed for those applications that demand the utmost accuracy and stability. This operational amplifier is a part of the 883 series, which is well-regarded for its reliability and performance in critical military and aerospace applications.

Key Features

  • Ultra-Low Offset Voltage: The OP07AJ/883 boasts an exceptionally low input offset voltage, which significantly reduces the need for external calibration and simplifies circuit design.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal and preserves signal integrity across a wide range of source impedances.
  • Low Noise: It exhibits low noise characteristics, making it an ideal choice for sensitive instrumentation and audio applications.
  • Stable with High Capacitive Loads: The OP07AJ/883 is designed to remain stable even when driving large capacitive loads, thus ensuring a reliable performance in a variety of circuit configurations.
  • Wide Operating Voltage Range: This operational amplifier can operate across a wide range of supply voltages, accommodating various power supply requirements and enhancing its versatility in different system designs.

Applications

The OP07AJ/883 is particularly suited for high-performance equipment in the military and aerospace sectors due to its robust design and reliable performance under extreme conditions. It is commonly used in:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Process control systems
  • Analog computing
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP07AJ/883 is no exception. It is manufactured to meet the stringent requirements of the 883 series, ensuring it meets or exceeds the necessary military specifications for performance and durability. The device is also subjected to rigorous testing protocols to guarantee its reliability in demanding environments.

Whether you're designing for mission-critical military hardware or precision instrumentation, the OP07AJ/883 operational amplifier from Analog Devices Inc. offers the performance and reliability that professionals trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess