EN
  • EN
  • DE

OP07EJ8

Part No OP07EJ8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.25V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 1.2 nA
Voltage - Input Offset 30 µV
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number OP07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 161-OP07EJ8,161-OP07EJ8INACTIVE,161-OP07EJ8-ND
Standard Package 50
Win Source Part Number 1031221-OP07EJ8
Ultra Librarian 3D Model Ultra Librarian OP07EJ8 CAD Model

Description

The OP07EJ8 is a high-precision operational amplifier from Analog Devices Inc., offering one of the industry's best combinations of precision, low noise, and low input bias currents. Engineered for superior performance, this operational amplifier is ideal for a wide range of applications, including instrumentation, test equipment, and analog processing circuits.

Key Features

  • Ultra-Low Offset Voltage: The OP07EJ8 boasts an ultra-low input offset voltage, typically 75 µV, which is ideal for applications requiring high accuracy without external nulling.
  • Low Noise: With its low noise performance, the OP07EJ8 ensures signal fidelity in high-gain applications and precision analog circuits.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, making it suitable for buffer stages and impedance matching applications.
  • Stable with High Capacitive Loads: The device is designed to be stable with capacitive loads, making it versatile for a variety of complex circuits.

Specifications

Parameter Value
Input Offset Voltage 75 µV (typical)
Input Bias Current ±4 nA (maximum)
Supply Voltage Range ±3 V to ±18 V
Common-Mode Rejection Ratio (CMRR) 114 dB (typical)
Power Supply Rejection Ratio (PSRR) 120 dB (typical)

The OP07EJ8 operational amplifier is packaged in an 8-lead can (TO-99) which provides robust performance even in harsh environments. Its pin configuration is compatible with many other standard op-amps, making it a drop-in replacement for system upgrades or designs requiring enhanced precision without significant redesign.

Whether for professional-grade instrumentation, precision filters, or data acquisition systems, the OP07EJ8 from Analog Devices Inc. offers the reliability and performance that industry professionals expect from a leader in analog technology.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess