EN
  • EN
  • DE

OP177BIDZ

Part No OP177BIDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341043-OP177BIDZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP177BIDZ CAD Model

Description

OP177BIDZ Operational Amplifier

The OP177BIDZ from Analog Devices Inc. represents the epitome of operational amplifier performance with its ultra-precision characteristics. Designed to serve a wide array of applications that demand the highest accuracy and stability, this operational amplifier is a go-to component for engineers specializing in high-end instrumentation, test equipment, and precision analog systems.

Key Features:

  • Offset Voltage: The OP177BIDZ boasts an extremely low offset voltage, typically 25 µV, making it one of the best choices for applications requiring precise signal amplification without significant deviation.
  • Offset Voltage Drift: With a minimal offset voltage drift of just 0.6 µV/°C, temperature-induced variations in performance are greatly reduced, ensuring reliable operation across a wide temperature range.
  • High Gain: A high open-loop gain of 12 V/µV ensures excellent linearity and gain accuracy, which is critical for precision applications.
  • Low Noise: It features low noise density, which minimizes additional signal interference, thus preserving the integrity of the original signal.
  • Supply Range: The OP177BIDZ operates over a wide supply range of ±2 V to ±18 V, accommodating various power supply configurations and application requirements.

Applications:

  • Precision instrumentation
  • High-performance filters
  • High-quality audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial process controls

The OP177BIDZ is available in a DIP-8 package, ensuring easy integration into a wide range of circuit boards. Its robust design and manufacturing quality are reflected in its wide acceptance in critical applications that cannot afford performance compromises.

With the OP177BIDZ, Analog Devices Inc. continues its tradition of delivering high-precision operational amplifiers that meet the stringent requirements of modern electronics. Whether you're designing for laboratory-grade equipment or sophisticated industrial systems, the OP177BIDZ stands as a reliable cornerstone for your analog signal processing needs.

Learn more about the OP177BIDZ

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess