EN
  • EN
  • DE

OP17AJ/883C

Part No OP17AJ/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TO99-8 / J-FET Amplifier 1 Circuit TO-99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 60V/µs
Gain Bandwidth Product 30 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 200 µV
Current - Supply 4.6mA
Voltage - Supply Span (Min) 44 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888039-OP17AJ/883C
Ultra Librarian 3D Model Ultra Librarian OP17AJ/883C CAD Model

Description

The OP17AJ/883C is a high-precision operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier stands out for its exceptional accuracy and stability, making it an ideal choice for critical applications requiring reliable and consistent performance.

Key Features

  • High Precision: The OP17AJ/883C offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Low Noise: It exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount.
  • Wide Bandwidth: With a wide bandwidth, the OP17AJ/883C can handle a broad range of frequencies, making it versatile for various applications.
  • Stable with High Capacitive Loads: This op-amp is designed to be stable even when driving high capacitive loads, a common challenge for many operational amplifiers.

Applications

The OP17AJ/883C is suited for a wide array of applications, including but not limited to:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Process control
  • Professional audio equipment
  • Analog computing

Product Specifications

The OP17AJ/883C boasts the following specifications:

  • Offset Voltage: Low initial offset and minimal drift over temperature.
  • Input Bias Current: Minimized to reduce errors in high impedance applications.
  • Power Consumption: Efficient power usage for energy-sensitive designs.
  • Package: Hermetically sealed to ensure reliability in harsh environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP17AJ/883C is no exception. This product is built to meet stringent military standards, ensuring performance and durability in the most demanding conditions. Whether for aerospace, defense, or precision industrial applications, the OP17AJ/883C is a trusted component that engineers and designers can rely on for their critical projects.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess