EN
  • EN
  • DE

OP213E

Part No OP213E
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 740585-OP213E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP213E CAD Model

Description

The OP213E operational amplifier, crafted by the renowned Analog Devices Inc., is a high-performance, precision op-amp that has been designed to cater to a broad range of applications. Analog Devices Inc. is a leading semiconductor company known for their innovative and high-quality products, and the OP213E is no exception to their legacy of excellence.

This particular model boasts a unique combination of low noise and high speed, making it an ideal choice for applications requiring both attributes, such as medical instrumentation, professional audio equipment, and active filters. Its design ensures a balance between performance and cost-effectiveness, allowing engineers to implement it in both high-end and budget-conscious designs.

Key Features:

  • Low Noise Performance: The OP213E offers a remarkably low voltage noise density, which greatly improves signal fidelity and overall system performance.
  • High Speed: With its fast settling time and high slew rate, this op-amp can handle rapid signal changes efficiently, making it suitable for high-frequency applications.
  • Precision: The precision of OP213E is evident in its low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Wide Supply Range: The device can operate from a single supply or dual supplies, adding to its versatility in different circuit configurations.
  • Robust Output Drive Capability: Capable of driving capacitive loads while maintaining stability, the OP213E is well-suited for driving ADCs or other sensitive components.

Moreover, the OP213E features a dual operational amplifier configuration, which allows for more compact designs and reduces the number of components required in a circuit. Its package options provide flexibility for various types of PCB layouts and space constraints.

Whether for precise data acquisition systems, high-quality audio processing, or any application demanding a high degree of accuracy and low noise, the OP213E from Analog Devices Inc. stands out as a reliable and efficient choice. It exemplifies Analog Devices Inc.'s commitment to providing advanced solutions that push the boundaries of what's possible in electronic design.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess