EN
  • EN
  • DE

OP215BIFZ

Part No OP215BIFZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019050-OP215BIFZ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP215BIFZ CAD Model

Description

OP215BIFZ Operational Amplifier

The OP215BIFZ from Analog Devices Inc. is a high-precision operational amplifier designed for a wide array of applications requiring accurate and stable performance. This component is well-suited for instrumentation, test equipment, and sensor amplifiers, offering a blend of low noise, high input impedance, and excellent output drive capability.

Key Features

  • Low Offset Voltage: The OP215BIFZ boasts an impressively low offset voltage, making it ideal for applications that require precise signal amplification without significant error introduction.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a range of frequencies without compromising gain, ensuring reliable performance in dynamic applications.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications involving sensitive signal acquisition and processing.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving signal integrity and allowing for accurate measurements.
  • Dual-Supply Operation: It operates effectively with dual supply voltages, providing flexibility in various circuit configurations and applications.

Applications

  • Instrumentation amplifiers
  • Precision data systems
  • Test equipment
  • Sensor signal conditioning
  • Professional audio equipment

Product Specifications

Parameter Value
Number of Channels 1
Supply Voltage - Min ±4.5 V
Supply Voltage - Max ±18 V
Operating Temperature Range -55°C to +125°C
Package / Case TO-99-8

The OP215BIFZ from Analog Devices Inc. is a versatile and reliable choice for professionals seeking an operational amplifier that delivers precision without compromise. Its robust design and wide operational range make it a go-to component for high-performance electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Pericom
Lowest to $3.9178
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Realtek
Lowest to $1.6320
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Qualcomm
Lowest to $3.2640
Qorvo US Inc.
Lowest to $1.9589

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess