EN
  • EN
  • DE

OP221GSZ-REEL7

Part No OP221GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 600KHZ 8SO / Op Amp Dual Low Power Amplifier ±15V/30V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.3 V/μs
-3db Bandwidth 600kHz
Current - Input Bias 70nA
Voltage - Input Offset 250μV
Operating Supply Current 850μA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 790943-OP221GSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name OP221
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP221GSZ-REEL7 CAD Model

Description

Product Overview: OP221GSZ-REEL7

The OP221GSZ-REEL7 is a high-performance operational amplifier (op-amp) from Analog Devices Inc., designed to offer a perfect blend of speed, precision, and low power consumption. This versatile component is well-suited for a wide range of applications, including active filters, signal conditioning, and instrumentation due to its stable and reliable performance.

Encased in a compact SOIC-8 package, the OP221GSZ-REEL7 is provided on a 7-inch reel, making it ideal for automated assembly processes. The device features a dual supply voltage range of ±3V to ±18V, or a single supply voltage range from 3V to 36V, providing flexibility in various circuit configurations. With a low supply current of just 750µA per amplifier, it is an excellent choice for power-sensitive applications.

Key Features:

  • Low Power Consumption: The OP221GSZ-REEL7 is optimized for low power operation, consuming only 750µA per amplifier, which helps extend battery life in portable devices.
  • Wide Supply Voltage Range: The device can operate with a dual supply range of ±3V to ±18V or a single supply range of 3V to 36V, providing versatility in design.
  • High Output Drive Capability: It can drive loads as low as 600 ohms, making it suitable for audio applications and other low-impedance loads.
  • Stable with Capacitive Loads: The OP221GSZ-REEL7 is designed to be stable with capacitive loads, ensuring reliable performance in a variety of applications.
  • SOIC-8 Package: The small footprint of the SOIC-8 package allows for efficient use of board space, which is critical in compact electronic assemblies.

Applications:

  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation
  • Battery-Powered Devices
  • Audio Electronics

The OP221GSZ-REEL7 op-amp from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision components for the electronics industry. Whether it's for professional-grade audio equipment, medical instrumentation, or portable devices, this op-amp delivers performance that engineers can trust.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess