EN
  • EN
  • DE

OP271AZ/883

Part No OP271AZ/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description OP271AZ/883 Ad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Number of Circuits 2
RoHS Non-Compliant
Win Source Part Number 1083206-OP271AZ/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP271AZ/883 CAD Model

Description

Product Overview: OP271AZ/883 Precision Operational Amplifier

The OP271AZ/883 is a high-performance operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of military and aerospace applications. This precision op-amp offers an exceptional balance of speed and accuracy, making it an ideal choice for a wide range of applications that demand the highest level of performance and reliability.

Key Features

  • High Precision: The OP271AZ/883 boasts excellent precision with low offset voltage and low drift over time and temperature, ensuring stable and accurate operation under varying conditions.
  • Wide Operating Range: With a wide supply voltage range, this operational amplifier can easily fit into various circuit designs, providing flexibility for system designers.
  • Low Noise: The device features low noise performance, which is critical for high-fidelity and sensitive applications where signal integrity is paramount.
  • High Output Drive Capability: Capable of driving high loads, the OP271AZ/883 can be used in applications that require significant output current without compromising performance.
  • Robust Construction: Built to meet military specifications, the OP271AZ/883 is manufactured to withstand harsh environments and provide reliable performance over a long operational lifespan.

Applications

The versatility and robustness of the OP271AZ/883 make it suitable for a variety of high-end applications, including:

  • Instrumentation and Control Systems
  • Precision Data Acquisition
  • Active Filters and Oscillators
  • Professional Audio Equipment
  • Military and Aerospace Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP271AZ/883 is no exception. Each unit is rigorously tested and certified to meet the 883 military standard, ensuring that it performs to the highest standards even in the most demanding situations.

Whether you're designing equipment for mission-critical military operations, precision instrumentation, or high-end audio systems, the OP271AZ/883 from Analog Devices Inc. offers the performance and reliability that professionals rely on.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
Lowest to $0.5747
Ricoh
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Pericom
Lowest to $3.9178
Pericom
Lowest to $16.3213
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.3060 $71.3060
2+ $58.5075 $117.0150
3+ $56.6792 $170.0376
4+ $54.8508 $219.4032
5+ $53.0224 $265.1120
7+ $47.5374 $332.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess