EN
  • EN
  • DE
  • IT

OP284EP

Part No OP284EP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4V/µs
Gain Bandwidth Product 4.25 MHz
Current - Input Bias 80 nA
Voltage - Input Offset 100 µV
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OP284
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650490-OP284EP
Ultra Librarian 3D Model Ultra Librarian OP284EP CAD Model

Description

The OP284EP is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance analog technology. This op-amp is part of a family of single-supply, rail-to-rail output operational amplifiers that offer a blend of performance, power efficiency, and versatility, making them suitable for a wide range of applications.

Key Features

  • Single-Supply Operation: The OP284EP is optimized for single-supply operation, making it ideal for battery-powered devices and systems where power conservation is critical. It operates at a voltage range from 3V to 36V or ±1.5V to ±18V for dual supplies.
  • Rail-to-Rail Output: This op-amp can swing its output voltage to either power supply rail, providing the maximum possible dynamic range which is especially beneficial in low-voltage applications.
  • Low Power Consumption: With its low quiescent current, the OP284EP is an excellent choice for power-sensitive circuits, ensuring minimal power drain while maintaining high performance.
  • High Speed and Bandwidth: It offers a slew rate of 4 V/µs and a gain bandwidth product of 4 MHz, enabling it to handle a broad spectrum of signal frequencies with ease.
  • Low Offset Voltage: The device features a low input offset voltage, which translates to increased accuracy in precision amplification and signal conditioning tasks.

Applications

The OP284EP's combination of features makes it an excellent choice for a variety of applications, including:

  • Portable and battery-operated equipment
  • Test and measurement instruments
  • Sensor signal conditioning
  • Data acquisition systems
  • Medical devices
  • Audio and video processing
  • Active filters and buffers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the OP284EP is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring stable and reliable performance over its operational lifespan.

Conclusion

In summary, the OP284EP operational amplifier from Analog Devices Inc. stands out with its ability to operate from a single supply, its rail-to-rail output, low power consumption, and high speed. These features, along with its low offset voltage, make it a versatile and efficient solution for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess