The OP296HRU is a precision dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit (IC) is specifically engineered to offer a high level of accuracy and stability, which is essential for a wide range of applications, including instrumentation, sensors, and precision amplifiers.
Key Features
- Low Offset Voltage: The OP296HRU boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation. This is crucial for applications that demand high precision and fidelity.
- Low Noise: With its low noise performance, this op-amp minimizes unwanted signal disturbances, thereby providing cleaner and more reliable output for sensitive applications.
- High Common-Mode Rejection Ratio (CMRR): The high CMRR of the OP296HRU enables it to better reject interference and noise that is common to both input lines, thus improving the quality of the output signal.
- Wide Supply Range: The device can be operated from a wide range of power supply voltages, making it versatile for various system designs and compatible with both single and dual supply operations.
- Low Power Consumption: The OP296HRU is designed for low power consumption, which is beneficial for portable and battery-powered devices where power efficiency is a key consideration.
Applications
The OP296HRU is suitable for a variety of applications, including:
- Test and Measurement Equipment
- Medical Instrumentation
- Data Acquisition Systems
- Active Filters
- Audio Equipment
- Precision Current Sensing
Technical Specifications
The OP296HRU comes in a compact surface-mount package and has the following technical specifications:
- Dual Channel Configuration
- Input Offset Voltage: Specified at 75 µV max
- Supply Voltage Range: ±2.5 V to ±18 V
- Operating Temperature Range: -40°C to +85°C
- Packaging: TSSOP-8
With its combination of precision, low power, and high integration, the OP296HRU from Analog Devices Inc. offers a robust solution for designers looking to enhance the performance and reliability of their electronic systems.