Product Overview: OP400FY from Analog Devices Inc.
The OP400FY is a high-performance operational amplifier developed by Analog Devices Inc., renowned for its precision and reliability in various applications. This quad operational amplifier stands out due to its low offset voltage, low noise, and high gain accuracy, making it an ideal choice for high-fidelity audio equipment, sensitive instrumentation, and control systems.
Key Features
- Low Offset Voltage: The device boasts an exceptionally low input offset voltage, which significantly reduces error in signal processing applications, ensuring accurate and stable performance.
- Low Noise: OP400FY exhibits low noise characteristics, which is crucial for applications that demand a high signal-to-noise ratio, such as audio amplification and sensitive measurement equipment.
- High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the gain, making it versatile for various signal processing tasks.
- High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity across different use cases.
Applications
- High-Fidelity Audio Equipment
- Precision Instrumentation
- Active Filters and Buffers
- Data Acquisition Systems
- Control Systems
Technical Specifications
Parameter
Value
Number of Circuits
4
Supply Voltage (±)
3V to 18V
Input Offset Voltage
75 µV (max)
Input Bias Current
20 nA (max)
Operating Temperature Range
-55°C to +125°C
The OP400FY is available in a hermetically sealed package, ensuring robust performance in harsh environmental conditions. Its combination of precision, low noise, and high input impedance makes it a top choice for designers seeking an operational amplifier that delivers consistent and reliable results.