EN
  • EN
  • DE

OP413FSZ-REEL

Part No OP413FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.4MHZ RRO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 3.4MHz
Current - Input Bias 240nA
Voltage - Input Offset 275μV
Operating Supply Current 3mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 790956-OP413FSZ-REEL
Family Name OP413
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP413FSZ-REEL CAD Model

Description

Product Overview: OP413FSZ-REEL from Analog Devices Inc.

The OP413FSZ-REEL is a high-performance quad operational amplifier brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is supplied in a tape and reel format, which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

Key Features

  • Quad Operational Amplifier: The OP413FSZ-REEL contains four independent op-amps in a single package, providing excellent space efficiency for complex circuits.
  • High-Speed Performance: It offers a fast settling time, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a lower current draw, reducing the overall power consumption of your electronic design.
  • Stable and Reliable: The OP413FSZ-REEL is characterized by its stability and reliability over a wide range of operating conditions, ensuring consistent performance for critical applications.
  • Wide Supply Range: This operational amplifier supports a broad range of supply voltages, adding to its versatility in different circuit configurations.
  • High Input Impedance: The high input impedance minimizes loading on the signal source, preserving signal integrity.

Applications

The OP413FSZ-REEL is suitable for a wide array of applications, including but not limited to:

  • Audio Processing
  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Analog to Digital Converters
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality, and the OP413FSZ-REEL is no exception. Each unit is manufactured to the highest standards, ensuring that you receive a product that not only meets but exceeds industry standards for performance and reliability.

Ordering Information

The product is available in a surface-mount package and is provided in a reel format (REEL), facilitating its integration into automated manufacturing workflows. For detailed ordering and product information, please refer to the official Analog Devices Inc. datasheet or contact their customer support team.

With its combination of features, the OP413FSZ-REEL operational amplifier from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient solution to incorporate into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2341 $74.4682
4+ $30.5511 $122.2044
6+ $29.5964 $177.5784
7+ $28.6417 $200.4919
10+ $27.6869 $276.8690
13+ $24.8228 $322.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess