EN
  • EN
  • DE

OP470ARC883C

Part No OP470ARC883C
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Description Low Noise Precision Quad-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
RoHS Non-Compliant
Win Source Part Number 1226787-OP470ARC883C
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP470ARC883C CAD Model

Description

The OP470ARC883C is a quad operational amplifier, designed and manufactured by Analog Devices Inc., that delivers outstanding performance for a wide array of applications. This high-precision op-amp is a perfect choice for systems requiring multiple amplifiers integrated into a single package to ensure compactness and improved functionality.

Key Features

  • Low Noise: The OP470ARC883C boasts a low noise figure, making it suitable for sensitive audio applications and signal processing where maintaining signal integrity is crucial.
  • High Output Drive: Capable of delivering high current to drive heavy loads, this operational amplifier can be used in control systems and actuator drives.
  • Wide Bandwidth: With a wide bandwidth, the OP470ARC883C can handle a broad range of frequencies, ensuring versatility in its use across different electronic domains.
  • Low Offset Voltage: The device features a low input offset voltage, reducing the need for external calibration and making it ideal for precision applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on input sources, preserving the original signal quality.

Applications

The OP470ARC883C is well-suited for various applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Process control systems

Product Specifications

Parameter Value
Number of Channels 4
Supply Voltage ±5V to ±15V
Operating Temperature Range -55°C to +125°C
Package Type CerDIP-14

The OP470ARC883C from Analog Devices Inc. is a reliable and versatile solution for engineers and designers looking to enhance the performance and efficiency of their electronic systems. Its robust features and specifications make it an indispensable component in high-performance circuit designs.

You May Also Be Interested in

Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Pericom
Lowest to $0.8847
STMicroelectronics
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
PLX
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess