The OP470GP is a high-performance operational amplifier manufactured by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This quad operational amplifier is known for its low noise, precision, and high-speed capabilities, making it an ideal choice for a wide range of applications, including professional audio equipment, test equipment, and active filters.
Key Features
- Low Noise: The OP470GP boasts an exceptionally low noise figure, which makes it suitable for applications requiring high signal fidelity.
- High Speed: With its fast settling time and high slew rate, this operational amplifier is designed for applications that demand quick response times.
- Low Offset Voltage: The precision of the OP470GP is enhanced by its low input offset voltage, which contributes to accurate signal amplification.
- Quad Configuration: This device contains four independent op-amps in a single package, providing design flexibility and reducing board space requirements.
Applications
The OP470GP is versatile and can be used in various applications where high performance is essential. Some common applications include:
- Audio processing and mixing consoles
- Active filters and oscillators
- Signal conditioning
- Instrumentation amplifiers
- Professional medical equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Slew Rate |
2 V/µs (Typical) |
| Gain Bandwidth Product |
6 MHz (Typical) |
| Input Offset Voltage |
1 mV (Maximum) |
| Operating Supply Voltage |
±4.5V to ±22V |
Product Packaging
The OP470GP is packaged in a 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. This standard packaging allows for easy integration into a variety of circuit boards and systems.
Conclusion
Overall, the OP470GP from Analog Devices Inc. stands out as a high-quality operational amplifier that combines low noise performance with high speed and precision. Its quad-channel configuration and robust packaging make it a practical solution for designers looking to enhance the performance of their electronic systems.