EN
  • EN
  • DE
  • IT

OP496GSZ-REEL7

Part No OP496GSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14SOIC  /  CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 450 kHz
Current - Input Bias 10 nA
Voltage - Input Offset 35 µV
Current - Output / Channel 4 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number OP496
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names OP496GSZ-REEL7-ND,-2735-OP496GSZ-REEL7CT,OP496GSZ-REEL7TR,2156-OP496GSZ-REEL7,OP496GSZ-REEL7CT,OP496GSZ-REEL7DKR,ANAANAOP496GSZ-REEL7,OP496GSZREEL7
Standard Package 1,000
Win Source Part Number 1221490-OP496GSZ-REEL7
Ultra Librarian 3D Model Ultra Librarian OP496GSZ-REEL7 CAD Model

Description

The OP496GSZ-REEL7 is a high-performance, quad operational amplifier from Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This operational amplifier stands out for its low power consumption and rail-to-rail output swing, packaged in a compact SOIC-14 surface-mount device. It is provided in a tape and reel format, with the "REEL7" designation indicating a 7-inch reel quantity, suitable for automated assembly processes.

Key Features

  • Low Power Consumption: The OP496GSZ-REEL7 is designed for power-sensitive applications, offering a balance between performance and power efficiency.
  • Rail-to-Rail Output: This feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in battery-powered or single-supply systems.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 3 V to 30 V, or ±1.5 V to ±15 V for dual supplies, making it versatile for various applications.
  • High Output Drive Capability: Capable of driving heavy loads, the OP496GSZ-REEL7 is suitable for driving capacitive loads and maintaining stability.
  • Low Input Bias Current: With a low input bias current, the OP496GSZ-REEL7 is ideal for high-impedance sensor interfaces and integrators.

Applications

The OP496GSZ-REEL7 is well-suited for a wide range of applications, including but not limited to:

  • Battery-powered instrumentation
  • Audio signal processing
  • Data acquisition systems
  • Active filters
  • Sensor interfaces

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP496GSZ-REEL7 is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The device's robust design ensures that it maintains its performance over a wide range of temperatures and operating conditions.

Ordering Information

The OP496GSZ-REEL7 is available for order in bulk quantities and comes in a standard tape and reel packaging, facilitating easy integration into automated production lines. For detailed ordering and pricing information, customers are advised to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess