EN
  • EN
  • DE
  • IT

OP496HRU-REEL

Part No OP496HRU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R 450KHZ 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 450 kHz
Current - Input Bias 10 nA
Voltage - Input Offset 35 µV
Current - Output / Channel 4 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OP496
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 263049-OP496HRU-REEL
Ultra Librarian 3D Model Ultra Librarian OP496HRU-REEL CAD Model

Description

Product Overview: OP496HRU-REEL by Analog Devices Inc.

The OP496HRU-REEL is a high-performance operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. This precision op-amp comes in a tape and reel packaging format, which is ideal for automated assembly processes, making it a perfect choice for large-scale production needs.

Key Features

  • Quad Operational Amplifier: The OP496HRU-REEL consists of four independent op-amp units in one package, offering excellent integration for complex circuits.
  • Wide Power Supply Range: It operates over a broad power supply range, accommodating single-supply voltages from 3V to 30V, or dual supplies of ±1.5V to ±15V. This versatility makes it suitable for a wide array of applications.
  • High Output Drive: The device is capable of driving high loads, making it suitable for driving capacitive loads and power-hungry devices.
  • Low Input Bias Current: With a low input bias current, it minimizes errors in high impedance sensor circuits and precision applications.
  • Low Offset Voltage: The low offset voltage ensures high accuracy in signal amplification, which is critical in instrumentation and precision applications.
  • Stable with Capacitive Loads: The OP496HRU-REEL is designed to be stable when driving capacitive loads, a common scenario in modern electronic designs.

Applications

The OP496HRU-REEL is a versatile component that can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Battery-powered devices
  • Industrial control systems

Its robust design ensures reliable performance in demanding environments, and its precision characteristics make it an excellent choice for applications requiring high accuracy and stability.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP496HRU-REEL is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. The reel packaging format ensures that the product is delivered in optimal condition for automated manufacturing processes, reducing the risk of damage during handling and simplifying inventory management.

For designers and engineers looking for a reliable and high-quality quad operational amplifier, the OP496HRU-REEL from Analog Devices Inc. is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1490 $61.7880
28+ $4.2250 $118.3000
43+ $4.0933 $176.0119
59+ $3.9605 $233.6695
76+ $3.8288 $290.9888
101+ $3.4327 $346.7027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess