The OP497GS from Analog Devices Inc. is a high-performance precision quad operational amplifier that delivers exceptional accuracy and stability. This device is designed to cater to a wide range of applications, including instrumentation, data acquisition systems, and filter circuits. Its precision is characterized by low offset voltage, low drift over temperature, and low input bias currents.
Key Features
- Low Offset Voltage: The OP497GS boasts a very low input offset voltage, which reduces the need for external calibration and improves overall system accuracy.
- Low Voltage Drift: With minimal drift over temperature, this operational amplifier provides consistent performance across a broad range of operating conditions.
- Low Noise: The device exhibits low noise levels, making it suitable for sensitive applications where signal integrity is paramount.
- High Gain Bandwidth Product: The OP497GS offers a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising gain.
- Quad Configuration: Integrating four operational amplifiers in one package, the OP497GS saves space and simplifies design in multi-channel applications.
Applications
Due to its precision and reliability, the OP497GS is an excellent choice for a variety of applications, such as:
- Precision instrumentation
- Active filters and integrators
- Data acquisition systems
- Sample and hold circuits
- Medical equipment
- Industrial process controls
Product Specifications
Parameter
Value
Package / Case
16-SOIC
Number of Channels
4
Supply Voltage Range
±3 V to ±18 V
Operating Temperature Range
-40°C to +85°C
Mounting Type
Surface Mount
For designers looking for a reliable and precise quad operational amplifier, the OP497GS from Analog Devices Inc. offers the performance and features necessary to meet the demands of complex electronic systems.