EN
  • EN
  • DE

REF02AJ8

Part No REF02AJ8
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF 5V 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Reference IC V 8-CERDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name REF02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-REF02AJ8, 161-REF02AJ8-ND, 161-REF02AJ8INACTIVE
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931921-REF02AJ8
Ultra Librarian 3D Model Ultra Librarian REF02AJ8 CAD Model

Description

The REF02AJ8 is a precision voltage reference component engineered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its exceptional stability and accuracy, making it a go-to choice for critical applications requiring a stable voltage reference.

Key Features:

  • Stable Output: The REF02AJ8 provides a 5V output with a tight initial accuracy of ±0.5%.
  • Low Temperature Coefficient: This device boasts an impressive temperature coefficient, typically 25 ppm/°C max, ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low noise specification, the REF02AJ8 is ideal for precision analog circuits, offering a noise reduction pin that can be used with an external capacitor to further decrease output noise.
  • High Supply Range: It operates with a supply voltage range from 7V to 40V, providing versatility in various power supply configurations.
  • Low Current Draw: The device is designed for energy efficiency, with a low quiescent current, typically 1.4 mA, making it suitable for battery-powered applications.

Applications:

The REF02AJ8 is specifically designed for high-precision applications. It is commonly used in:

  • Digital voltmeters
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Industrial process control systems
  • Precision instrumentation
  • Battery-powered and portable equipment

Quality and Reliability:

Analog Devices Inc. is committed to delivering products of the highest quality. The REF02AJ8 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial grade applications. Its robust design is built to deliver consistent performance and long-term reliability.

Support and Resources:

For engineers and designers, Analog Devices provides extensive technical support for the REF02AJ8. Detailed datasheets, application notes, and reference designs are available to assist in the integration of this voltage reference into various systems and to ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to €30.0158
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to €6.0819
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to €2.7931
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to €0.4440
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to €26.7538
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to €8.8785
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to €5.2961

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess